IC DESERIALIZER SINGLE 64QFN Product overview: THCV236-Q from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THCV236-Q can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 899555-THCV236-Q
Series: Automotive, AEC-Q100, THine®
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 4Gbps Deserializer 1 Input 1 Output 64-QFN (9x9)
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: THCV236
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
4Gbps Deserializer 1 Input 1 Output 64-QFN (9x9)
IC DESERIALIZER SINGLE 64QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-THCV236-Q | 899555-THCV236-Q | THCV236-Q | THCV236-Q |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - THCV236-Q | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | ||
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 1.7V ~ 3.6V | 3.6V; Other; 1.7V ~ 3.6V |