IC SERIALIZER DUAL LVDS 48TQFP
Serializers & Deserializers - Serdes 5-40MHz Tx 18bit V by One
Serializer 18 Input 2 Output 48-TQFP (7x7)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | THCV213-5T-B | THCV213-5T-B | THCV213-5T-B |
| Product Name | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers |
| Device Type | Sensor Interface | ||
| Features | RoHS | RoHS | |
| Supply Voltage | 3.3V | 3.6V; Other; 3V ~ 3.6V |