2.4Gbps Serializer/Deseriali
35BIT GPIO OR HIGH SPEED BUS SIG
35BIT GPIO OR HIGH SPEED BUS SIG
| Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | THCS251-B | THCS251-B | THCS251-B |
| Product Name | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers |
| Features | RoHS | ||
| Supply Voltage | 3.6V; Other; 1.7V ~ 3.6V | Other; 1.7V ~ 3.6V | |
| Data Rate | 2.40E6 kbps | 2.40E6 kbps | 2.40E6 kbps |