California Eastern Laboratories - CEL Interface - Interface - Serializers, Deserializers - THC63LVDM87 THC63LVDM87

Description
Manufacturer: CEL Win Source Part Number: 032111-THC63LVDM87 Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 28 Output Type: LVDS Data Rate: 1.12Gbps Input Type: CMOS/TTL Number of Outputs: 4 Family Name: THC63LVDM87 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-VFBGA (5x5) Purpose: Serializer Supply Voltage - Operating: 1.62 V to 3.6 V Introduction Date: February 28, 2012 Country of Origin: China, Japan, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 032111-THC63LVDM87 Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 28 Output Type: LVDS Data Rate: 1.12Gbps Input Type: CMOS/TTL Number of Outputs: 4 Family Name: THC63LVDM87 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-VFBGA (5x5) Purpose: Serializer Supply Voltage - Operating: 1.62 V to 3.6 V Introduction Date: February 28, 2012 Country of Origin: China, Japan, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - THC63LVDM87 - 032111-THC63LVDM87 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - THC63LVDM87
032111-THC63LVDM87
Interface - Interface - Serializers, Deserializers - THC63LVDM87 032111-THC63LVDM87
Manufacturer: CEL Win Source Part Number: 032111-THC63LVDM87 Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 28 Output Type: LVDS Data Rate: 1.12Gbps Input Type: CMOS/TTL Number of Outputs: 4 Family Name: THC63LVDM87 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-VFBGA (5x5) Purpose: Serializer Supply Voltage - Operating: 1.62 V to 3.6 V Introduction Date: February 28, 2012 Country of Origin: China, Japan, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 032111-THC63LVDM87
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: LVDS
Data Rate: 1.12Gbps
Input Type: CMOS/TTL
Number of Outputs: 4
Family Name: THC63LVDM87
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-VFBGA (5x5)
Purpose: Serializer
Supply Voltage - Operating: 1.62 V to 3.6 V
Introduction Date: February 28, 2012
Country of Origin: China, Japan, Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
THC63LVDM87
LVDS Interface IC THC63LVDM87
LVDS Interface IC 20-160MHz Tx 24bit Single LVDS

LVDS Interface IC 20-160MHz Tx 24bit Single LVDS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 032111-THC63LVDM87 THC63LVDM87
Product Name Interface - Interface - Serializers, Deserializers - THC63LVDM87 LVDS Interface IC
Supply Voltage Other; 1.62 V ~ 3.6 V
Data Rate 1.12E6 kbps 1.12E6 to ? kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Power Switch ICs - 1220366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Dual TSSOP Interface Transceiver IC - 704-74ALVT162245DGG:51 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPB9348TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details