IC SERIALIZER SNGL LVDS 49VFBGA Product overview: THC63LVDM83E from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVDM83E can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 1106897-THC63LVDM83E
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: LVDS
Data Rate: 1.12Gbps
Input Type: CMOS/TTL
Number of Outputs: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 49-VFBGA (5x5)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC SERIALIZER SNGL LVDS 49VFBGA
IC SERIALIZER SNGL LVDS 49VFBGA
1.12Gbps Serializer 28 Input 4 Output 49-VFBGA (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-THC63LVDM83E | 1106897-THC63LVDM83E | THC63LVDM83E | THC63LVDM83E | THC63LVDM83E |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - THC63LVDM83E | Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | |
| Data Rate | 1.12E6 kbps | 1.12E6 kbps | 1.12E6 kbps | 1.12E6 kbps | 1.12E6 kbps |