IC DESERIALIZER LVDS 56TSSOP Product overview: THC63LVDF84B-5S from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVDF84B-5S can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 107925-THC63LVDF84B-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 4
Output Type: CMOS/TTL
Data Rate: 1.8Gbps
Input Type: LVDS
Number of Outputs: 28
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC DESERIALIZER LVDS 56TSSOP
LVDS Interface IC 20-65MHz RX 24bit Single LVDS
1.8Gbps Deserializer 4 Input 28 Output 56-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-THC63LVDF84B-5S | 107925-THC63LVDF84B-5S | THC63LVDF84B-5S | THC63LVDF84B-5S | THC63LVDF84B-5S |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - THC63LVDF84B-5S | Interface - Serializers, Deserializers | LVDS Interface IC | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | ||
| Data Rate | 1.80E6 kbps | 1.80E6 kbps | 1.80E6 kbps | 1.80E6 kbps | 1.80E6 kbps |