1.8Gbps Deserializer 4 Input 28 Output 56-TSSOP
IC DESERIALIZER LVDS 56TSSOP
LVDS Interface IC 20-65MHz RX 24bit Single LVDS
IC DESERIALIZER LVDS 56TSSOP
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | THC63LVDF84B-5S-B | THC63LVDF84B-5S-B | THC63LVDF84B-5S-B | THC63LVDF84B-5S-B |
| Product Name | Serializers, Deserializers | Serializers, Deserializers | LVDS Interface IC | Interface - Serializers, Deserializers |
| Features | RoHS | RoHS | ||
| Supply Voltage | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | ||
| Data Rate | 1.80E6 kbps | 1.80E6 kbps | 1.80E6 kbps | 1.80E6 kbps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |