IC TRANSMITTER LVDS 72VFBGA Product overview: THC63LVD827-Q from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD827-Q can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 899551-THC63LVD827-Q
Series: Automotive, AEC-Q100, THine®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 1.218Gbps Serializer 56 Input 8 Output 72-TFBGA (7x7)
Package: Reel - TR
Package: 72-TFBGA
Mounting: Surface Mount
Family Name: THC63
Categories: Integrated Circuits (ICs)
Case / Package: 72-TFBGA (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: THC63LVD827-QDKR, THC63LVD827-Q-ND, THC63LVD827-QTR, THC63LVD827-QCT
1.218Gbps Serializer 56 Input 8 Output 72-TFBGA (7x7)
LVDS Interface IC Transmitter
IC TRANSMITTER LVDS 72VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-THC63LVD827-Q | 899551-THC63LVD827-Q | THC63LVD827-Q | THC63LVD827-Q | THC63LVD827-Q |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - THC63LVD827-Q | Serializers, Deserializers | LVDS Interface IC | Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 1.62V ~ 3.6V | 3.6V; Other; 1.62V ~ 3.6V | |||
| Data Rate | 1.22E6 kbps | 1.22E6 kbps | 1.22E6 to ? kbps | 1.22E6 kbps |