California Eastern Laboratories - CEL 0.45V Interface Transceiver IC THC63LVD827-B

Description
LVDS Transmitter 1218Mbps 0.45V 72-Pin TFBGA Product overview: THC63LVD827-B from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.45V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.45V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD827-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVDS Transmitter 1218Mbps 0.45V 72-Pin TFBGA Product overview: THC63LVD827-B from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.45V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.45V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD827-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.45V Interface Transceiver IC - 755-THC63LVD827-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.45V Interface Transceiver IC
755-THC63LVD827-B
0.45V Interface Transceiver IC 755-THC63LVD827-B
LVDS Transmitter 1218Mbps 0.45V 72-Pin TFBGA Product overview: THC63LVD827-B from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.45V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.45V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD827-B can be used for catalog matching and distributor lookup.

LVDS Transmitter 1218Mbps 0.45V 72-Pin TFBGA Product overview: THC63LVD827-B from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.45V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.45V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD827-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - THC63LVD827-B - 113670-THC63LVD827-B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - THC63LVD827-B
113670-THC63LVD827-B
Interface - Interface - Serializers, Deserializers - THC63LVD827-B 113670-THC63LVD827-B
Manufacturer: CEL Win Source Part Number: 113670-THC63LVD827-B Packaging: Bulk Mounting: SMD (SMT) Number of Inputs: 56 Output Type: LVDS Data Rate: 1.218Gbps Input Type: CMOS/TTL Number of Outputs: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 72-TFBGA (7x7) Purpose: Serializer Supply Voltage - Operating: 1.62 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 113670-THC63LVD827-B
Packaging: Bulk
Mounting: SMD (SMT)
Number of Inputs: 56
Output Type: LVDS
Data Rate: 1.218Gbps
Input Type: CMOS/TTL
Number of Outputs: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 72-TFBGA (7x7)
Purpose: Serializer
Supply Voltage - Operating: 1.62 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
THC63LVD827-B
LVDS Interface IC THC63LVD827-B
LVDS Interface IC 10-174MHz Tx 24bit Dual LVDS

LVDS Interface IC 10-174MHz Tx 24bit Dual LVDS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 755-THC63LVD827-B 113670-THC63LVD827-B THC63LVD827-B
Product Name 0.45V Interface Transceiver IC Interface - Interface - Serializers, Deserializers - THC63LVD827-B LVDS Interface IC
Device Type Transceiver
Features RoHS RoHS
Pins 72 #
Supply Voltage Other; 1.62 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details