California Eastern Laboratories - CEL Interface Transceiver IC THC63LVD824A

Description
IC DESERIALIZER LVDS 100TQFP Product overview: THC63LVD824A from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD824A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DESERIALIZER LVDS 100TQFP Product overview: THC63LVD824A from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD824A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 755-THC63LVD824A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-THC63LVD824A
Interface Transceiver IC 755-THC63LVD824A
IC DESERIALIZER LVDS 100TQFP Product overview: THC63LVD824A from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD824A can be used for catalog matching and distributor lookup.

IC DESERIALIZER LVDS 100TQFP Product overview: THC63LVD824A from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD824A can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Serializers, Deserializers - THC63LVD824A - 899550-THC63LVD824A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - THC63LVD824A
899550-THC63LVD824A
Interface - Interface - Serializers, Deserializers - THC63LVD824A 899550-THC63LVD824A
Manufacturer: CEL Win Source Part Number: 899550-THC63LVD824A Series: THine® Operating Temperature Range: -10°C ~ 70°C (TA) Features: 595Mbps Deserializer 8 Input 56 Output 100-TQFP (14x14) Package: Reel - TR Package: 100-TQFP Mounting: Surface Mount Family Name: THC63 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: CEL
Win Source Part Number: 899550-THC63LVD824A
Series: THine®
Operating Temperature Range: -10°C ~ 70°C (TA)
Features: 595Mbps Deserializer 8 Input 56 Output 100-TQFP (14x14)
Package: Reel - TR
Package: 100-TQFP
Mounting: Surface Mount
Family Name: THC63
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 900
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Serializers, Deserializers - THC63LVD824A - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
THC63LVD824A
Interface - Serializers, Deserializers THC63LVD824A
IC DESERIALIZER LVDS 100TQFP

IC DESERIALIZER LVDS 100TQFP

Supplier's Site Datasheet
Serializers, Deserializers - THC63LVD824A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
THC63LVD824A
Serializers, Deserializers THC63LVD824A
595Mbps Deserializer 8 Input 56 Output 100-TQFP (14x14)

595Mbps Deserializer 8 Input 56 Output 100-TQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-THC63LVD824A 899550-THC63LVD824A THC63LVD824A THC63LVD824A
Product Name Interface Transceiver IC Interface - Interface - Serializers, Deserializers - THC63LVD824A Interface - Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details