California Eastern Laboratories - CEL Interface - Interface - Serializers, Deserializers - THC63LVD824A-B THC63LVD824A-B

Description
Manufacturer: CEL Win Source Part Number: 216964-THC63LVD824 Packaging: Bulk Mounting: SMD (SMT) Number of Inputs: 8 Output Type: CMOS/TTL Data Rate: 595Mbps Input Type: LVDS Number of Outputs: 56 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 216964-THC63LVD824 Packaging: Bulk Mounting: SMD (SMT) Number of Inputs: 8 Output Type: CMOS/TTL Data Rate: 595Mbps Input Type: LVDS Number of Outputs: 56 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - THC63LVD824A-B - 216964-THC63LVD824 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - THC63LVD824A-B
216964-THC63LVD824
Interface - Interface - Serializers, Deserializers - THC63LVD824A-B 216964-THC63LVD824
Manufacturer: CEL Win Source Part Number: 216964-THC63LVD824 Packaging: Bulk Mounting: SMD (SMT) Number of Inputs: 8 Output Type: CMOS/TTL Data Rate: 595Mbps Input Type: LVDS Number of Outputs: 56 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 216964-THC63LVD824
Packaging: Bulk
Mounting: SMD (SMT)
Number of Inputs: 8
Output Type: CMOS/TTL
Data Rate: 595Mbps
Input Type: LVDS
Number of Outputs: 56
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 755-THC63LVD824A-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-THC63LVD824A-B
Interface Transceiver IC 755-THC63LVD824A-B
IC DESERIALIZER LVDS 100TQFP Product overview: THC63LVD824A-B from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD824A-B can be used for catalog matching and distributor lookup.

IC DESERIALIZER LVDS 100TQFP Product overview: THC63LVD824A-B from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD824A-B can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
THC63LVD824A-B
LVDS Interface IC THC63LVD824A-B
LVDS Interface IC 25-85MHz Rx 24bit Dual LVDS

LVDS Interface IC 25-85MHz Rx 24bit Dual LVDS

Buy Now Datasheet
Serializers, Deserializers - THC63LVD824A-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
THC63LVD824A-B
Serializers, Deserializers THC63LVD824A-B
595Mbps Deserializer 8 Input 56 Output 100-TQFP (14x14)

595Mbps Deserializer 8 Input 56 Output 100-TQFP (14x14)

Buy Now
Serializers, Deserializers - THC63LVD824A-B - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
THC63LVD824A-B
Serializers, Deserializers THC63LVD824A-B
IC DESERIALIZER LVDS 100TQFP

IC DESERIALIZER LVDS 100TQFP

Supplier's Site Datasheet
Interface - Serializers, Deserializers - THC63LVD824A-B - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
THC63LVD824A-B
Interface - Serializers, Deserializers THC63LVD824A-B
IC DESERIALIZER LVDS 100TQFP

IC DESERIALIZER LVDS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 216964-THC63LVD824 755-THC63LVD824A-B THC63LVD824A-B THC63LVD824A-B THC63LVD824A-B THC63LVD824A-B
Product Name Interface - Interface - Serializers, Deserializers - THC63LVD824A-B Interface Transceiver IC LVDS Interface IC Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers
Supply Voltage Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V
Data Rate 595000 kbps 595000 kbps 595000 to ? kbps 595000 kbps 595000 kbps 595000 kbps
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x14) Bulk TQFP-100 QFP; TQFP; 100-TQFP QFP; 100-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55114 Dual Differential Line Driver - 5962-8874402EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details