California Eastern Laboratories - CEL Interface - Interface - Serializers, Deserializers - THC63LVD823B-B THC63LVD823B-B

Description
Manufacturer: CEL Win Source Part Number: 216960-THC63LVD823 Packaging: Bulk Mounting: SMD (SMT) Number of Inputs: 56 Output Type: LVDS Data Rate: 1.12Gbps Input Type: CMOS/TTL Number of Outputs: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 216960-THC63LVD823 Packaging: Bulk Mounting: SMD (SMT) Number of Inputs: 56 Output Type: LVDS Data Rate: 1.12Gbps Input Type: CMOS/TTL Number of Outputs: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - THC63LVD823B-B - 216960-THC63LVD823 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - THC63LVD823B-B
216960-THC63LVD823
Interface - Interface - Serializers, Deserializers - THC63LVD823B-B 216960-THC63LVD823
Manufacturer: CEL Win Source Part Number: 216960-THC63LVD823 Packaging: Bulk Mounting: SMD (SMT) Number of Inputs: 56 Output Type: LVDS Data Rate: 1.12Gbps Input Type: CMOS/TTL Number of Outputs: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 216960-THC63LVD823
Packaging: Bulk
Mounting: SMD (SMT)
Number of Inputs: 56
Output Type: LVDS
Data Rate: 1.12Gbps
Input Type: CMOS/TTL
Number of Outputs: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Interface Transceiver IC - 755-THC63LVD823B-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
755-THC63LVD823B-B
Dual Interface Transceiver IC 755-THC63LVD823B-B
IC SERIALIZER DUAL LVDS 100TQFP Product overview: THC63LVD823B-B from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD823B-B can be used for catalog matching and distributor lookup.

IC SERIALIZER DUAL LVDS 100TQFP Product overview: THC63LVD823B-B from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD823B-B can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
THC63LVD823B-B
LVDS Interface IC THC63LVD823B-B
LVDS Interface IC 10-160MHz Tx 24bit Dual LVDS

LVDS Interface IC 10-160MHz Tx 24bit Dual LVDS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 216960-THC63LVD823 755-THC63LVD823B-B THC63LVD823B-B
Product Name Interface - Interface - Serializers, Deserializers - THC63LVD823B-B Dual Interface Transceiver IC LVDS Interface IC
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 1.12E6 kbps 1.12E6 kbps 1.12E6 kbps
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x14) Bulk TQFP-100
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9329TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 44-SMD Module
Pins 44 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 29C863ADM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details
Hex unbuffered inverter - 74AHCU04BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details