California Eastern Laboratories - CEL Interface Transceiver IC THC63LVD104C

Description
LVDS Receiver 784Mbps 64-Pin TQFP Product overview: THC63LVD104C from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD104C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVDS Receiver 784Mbps 64-Pin TQFP Product overview: THC63LVD104C from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD104C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 755-THC63LVD104C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-THC63LVD104C
Interface Transceiver IC 755-THC63LVD104C
LVDS Receiver 784Mbps 64-Pin TQFP Product overview: THC63LVD104C from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD104C can be used for catalog matching and distributor lookup.

LVDS Receiver 784Mbps 64-Pin TQFP Product overview: THC63LVD104C from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD104C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - THC63LVD104C - 126582-THC63LVD104C - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - THC63LVD104C
126582-THC63LVD104C
Interface - Interface - Serializers, Deserializers - THC63LVD104C 126582-THC63LVD104C
Manufacturer: CEL Win Source Part Number: 126582-THC63LVD104C Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 5 Output Type: CMOS/TTL Data Rate: 784Mbps Input Type: LVDS Number of Outputs: 35 Family Name: THC63LVD104C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Introduction Date: December 05, 2010 Country of Origin: China, Japan, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 126582-THC63LVD104C
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 5
Output Type: CMOS/TTL
Data Rate: 784Mbps
Input Type: LVDS
Number of Outputs: 35
Family Name: THC63LVD104C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Introduction Date: December 05, 2010
Country of Origin: China, Japan, Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Serializers, Deserializers - THC63LVD104C - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
THC63LVD104C
Interface - Serializers, Deserializers THC63LVD104C
IC DESERIALIZER SNGL LVDS 64TQFP

IC DESERIALIZER SNGL LVDS 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
THC63LVD104C
LVDS Interface IC THC63LVD104C
LVDS Interface IC 8-112MHz Rx 30bit Single LVDS

LVDS Interface IC 8-112MHz Rx 30bit Single LVDS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-THC63LVD104C 126582-THC63LVD104C THC63LVD104C THC63LVD104C
Product Name Interface Transceiver IC Interface - Interface - Serializers, Deserializers - THC63LVD104C Interface - Serializers, Deserializers LVDS Interface IC
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Pins 64 #
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details