California Eastern Laboratories - CEL 0.45V Interface Transceiver IC THC63LVD103D-B

Description
LVDS Transmitter 1120Mbps 0.45V 64-Pin TQFP Product overview: THC63LVD103D-B from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.45V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.45V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD103D-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVDS Transmitter 1120Mbps 0.45V 64-Pin TQFP Product overview: THC63LVD103D-B from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.45V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.45V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD103D-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.45V Interface Transceiver IC - 755-THC63LVD103D-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.45V Interface Transceiver IC
755-THC63LVD103D-B
0.45V Interface Transceiver IC 755-THC63LVD103D-B
LVDS Transmitter 1120Mbps 0.45V 64-Pin TQFP Product overview: THC63LVD103D-B from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.45V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.45V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD103D-B can be used for catalog matching and distributor lookup.

LVDS Transmitter 1120Mbps 0.45V 64-Pin TQFP Product overview: THC63LVD103D-B from CEL (California Eastern Laboratories) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.45V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.45V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-THC63LVD103D-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - THC63LVD103D-B - 216957-THC63LVD103 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - THC63LVD103D-B
216957-THC63LVD103
Interface - Interface - Serializers, Deserializers - THC63LVD103D-B 216957-THC63LVD103
Manufacturer: CEL Win Source Part Number: 216957-THC63LVD103 Packaging: Bulk Mounting: SMD (SMT) Number of Inputs: 35 Output Type: LVDS Data Rate: 1.12Gbps Input Type: LVCMOS Number of Outputs: 5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 216957-THC63LVD103
Packaging: Bulk
Mounting: SMD (SMT)
Number of Inputs: 35
Output Type: LVDS
Data Rate: 1.12Gbps
Input Type: LVCMOS
Number of Outputs: 5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
THC63LVD103D-B
LVDS Interface IC THC63LVD103D-B
LVDS Interface IC 8-160MHz Tx 30bit Single LVDS

LVDS Interface IC 8-160MHz Tx 30bit Single LVDS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 755-THC63LVD103D-B 216957-THC63LVD103 THC63LVD103D-B
Product Name 0.45V Interface Transceiver IC Interface - Interface - Serializers, Deserializers - THC63LVD103D-B LVDS Interface IC
Device Type Transceiver
Features RoHS RoHS
Pins 64 #
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913805P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Octal buffer/line driver; 3-state - 74AHCT244PW/GJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details