Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979952-TEESVA21D225M
Voltage Rating: 20 V
Length: 3.2 mm
Capacitance: 2.2 µF
Tolerance: 20 %
Polarity: Polar
Leakage Current: 500 nA
Height: 1.1 mm
Width: 1.6 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Dielectric: Tantalum
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979952-TEESVA21D225M8R |
| Product Name | OEM Parts - OEM Parts (T - Z) - TEESVA21D225M8R |