NEC Corporation Diodes, Rectifiers - Single - SR106C SR106C

Description
Manufacturer: NEC Win Source Part Number: 742002-SR106C Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Reference case: DIP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 742002-SR106C Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Reference case: DIP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SR106C - 742002-SR106C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SR106C
742002-SR106C
Diodes, Rectifiers - Single - SR106C 742002-SR106C
Manufacturer: NEC Win Source Part Number: 742002-SR106C Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Reference case: DIP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 742002-SR106C
Manufacturer Homepage: www.nec.com/
RoHS State: Request Verification
Reference case: DIP
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 742002-SR106C
Product Name Diodes, Rectifiers - Single - SR106C
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 863-1090-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 200 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4978US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 70 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose quadruple Schottky diode - BAS40XY,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers