California Eastern Laboratories - CEL RF Antennas RAC02456-R

Description
2.4GHz, 5GHz, 6GHz Stamped Metal RF Antenna
Datasheet
Description
2.4GHz, 5GHz, 6GHz Stamped Metal RF Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - RAC02456-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RAC02456-R
RF Antennas RAC02456-R
2.4GHz, 5GHz, 6GHz Stamped Metal RF Antenna

2.4GHz, 5GHz, 6GHz Stamped Metal RF Antenna

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number RAC02456-R
Product Name RF Antennas
Technology Type Stamped Metal
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers