California Eastern Laboratories - CEL Optoisolators - Logic Output - PS9687L2-E3-A PS9687L2-E3-A

Description
Manufacturer: CEL Win Source Part Number: 792584-PS9687L2-E3-A Series: NEPOC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Family Name: PS9661 Categories: Isolators Manufacturer Package: 8-SMD Gull Wing Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Introduction Date: December 03, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792584-PS9687L2-E3-A Series: NEPOC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Family Name: PS9661 Categories: Isolators Manufacturer Package: 8-SMD Gull Wing Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Introduction Date: December 03, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9687L2-E3-A - 792584-PS9687L2-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9687L2-E3-A
792584-PS9687L2-E3-A
Optoisolators - Logic Output - PS9687L2-E3-A 792584-PS9687L2-E3-A
Manufacturer: CEL Win Source Part Number: 792584-PS9687L2-E3-A Series: NEPOC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Family Name: PS9661 Categories: Isolators Manufacturer Package: 8-SMD Gull Wing Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Introduction Date: December 03, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792584-PS9687L2-E3-A
Series: NEPOC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.65V
Rise / Fall Time (Typ): 20ns, 10ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Family Name: PS9661
Categories: Isolators
Manufacturer Package: 8-SMD Gull Wing
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 30mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Introduction Date: December 03, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 792584-PS9687L2-E3-A
Product Name Optoisolators - Logic Output - PS9687L2-E3-A
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details
DSCA42 2-Wire Transmitter Interface Signal Conditioners With Loop Power - DSCA42-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details