The PS9634L is a surface-mount optocoupler with a built-in driver for power transistors, designed to interface with IGBTs or similar devices in inverter control applications. It features a 18 V maximum supply voltage, 0.5 A DC and 1.0 A pulse output current capability, and propagation delay times of 5 µs max. The device provides instantaneous common mode rejection of ±1000 V/µs and offers 5000 Vrms isolation. It is rated for operation from -20 °C to +80 °C and is compatible with infrared reflow soldering. The package is an 8-pin SMD with dimensions of 10.16 mm × 7.62 mm.
OPTOISO 5KV FOR IGBT DVR 8SMD GW Product overview: PS9634L from CEL (California Eastern Laboratories) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include IGBT Transistor, Special Purpose Isolators, electronic component, datasheet, replacement part, 5KV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-PS9634L can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 905-PS9634L |
| Product Name | 5KV IGBT Transistor |
| TJ | -20 to 80 C (-4 to 176 F) |