The PS9634 is an optocoupler with built-in driver circuitry designed to directly control power transistors up to 20 A, used in inverter and industrial control applications. It is housed in an 8-pin DIP package measuring 10.16 mm max in length, with a height of 3.8 mm max. The device supports a maximum supply voltage of 18 V and delivers a peak output current of 1.0 A. It features a minimum common mode rejection of 1000 V/µs and propagation delay times of 5 µs max. The part is rated for an isolation voltage of 5000 Vrms and is suitable for infrared reflow soldering. It operates over a temperature range of -20 °C to +80 °C and meets RoHS standards.
OPTOISO 5KV FOR IGBT DRIVER 8DIP Product overview: PS9634 from CEL (California Eastern Laboratories) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include IGBT Transistor, Special Purpose Isolators, electronic component, datasheet, replacement part, 5KV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-PS9634 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 905-PS9634 |
| Product Name | 5KV IGBT Transistor |
| TJ | -20 to 80 C (-4 to 176 F) |