The PS9634 and PS9634L are optocouplers with integrated signal processing circuitry designed to directly drive power transistors of 15 A to 20 A class, commonly used in inverter control applications. The device contains a GaAs infrared LED and photodetector on a single chip, with an insulation withstand voltage of 5000 Vrms. The PS9634 has through-hole leads, while the PS9634L features surface-mount leads. It operates from a 5.4 V to 15 V supply, delivers up to 0.5 A continuous and 1.0 A peak output current, and has a propagation delay of 5 µs maximum. The device meets the gain of 5000 Vrms insulation withstand voltage and is rated for operation from -20 °C to +80 °C. It supports infrared reflow soldering and is certified for RoHS compliance.
OPTOISO 5KV FOR IGBT DRIVER 8DIP Product overview: PS9634-A from CEL (California Eastern Laboratories) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include IGBT Transistor, Special Purpose Isolators, electronic component, datasheet, replacement part, 5KV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-PS9634-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 905-PS9634-A |
| Product Name | 5KV IGBT Transistor |
| TJ | -20 to 80 C (-4 to 176 F) |