California Eastern Laboratories - CEL Optoisolators - Logic Output - PS9617L-E3-A PS9617L-E3-A

Description
Manufacturer: CEL Win Source Part Number: 1090251-PS9617L-E3-A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Gull Wing Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 20ns, 10ns Channel Output Current: 25mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090251-PS9617L-E3-A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Gull Wing Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 20ns, 10ns Channel Output Current: 25mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9617L-E3-A - 1090251-PS9617L-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9617L-E3-A
1090251-PS9617L-E3-A
Optoisolators - Logic Output - PS9617L-E3-A 1090251-PS9617L-E3-A
Manufacturer: CEL Win Source Part Number: 1090251-PS9617L-E3-A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Gull Wing Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 20ns, 10ns Channel Output Current: 25mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090251-PS9617L-E3-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.65V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD Gull Wing
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 20ns, 10ns
Channel Output Current: 25mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1090251-PS9617L-E3-A
Product Name Optoisolators - Logic Output - PS9617L-E3-A
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolation, Si80xx 1 kV 3–6 Channel Digital Isolators - Si8065AA-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP16
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details