California Eastern Laboratories - CEL Optoisolators - Logic Output - PS9613L PS9613L

Description
Manufacturer: CEL Win Source Part Number: 792580-PS9613L Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 30 V Data Rate: 1Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Family Name: PS9613L Categories: Isolators Manufacturer Package: 8-SMD Gull Wing Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 750ns, 500ns Alternative Parts (Cross-Reference): PS9613L2; PS9613L-E3; PS9613L-E4; Introduction Date: September 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792580-PS9613L Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 30 V Data Rate: 1Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Family Name: PS9613L Categories: Isolators Manufacturer Package: 8-SMD Gull Wing Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 750ns, 500ns Alternative Parts (Cross-Reference): PS9613L2; PS9613L-E3; PS9613L-E4; Introduction Date: September 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9613L - 792580-PS9613L - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9613L
792580-PS9613L
Optoisolators - Logic Output - PS9613L 792580-PS9613L
Manufacturer: CEL Win Source Part Number: 792580-PS9613L Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 30 V Data Rate: 1Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Family Name: PS9613L Categories: Isolators Manufacturer Package: 8-SMD Gull Wing Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 750ns, 500ns Alternative Parts (Cross-Reference): PS9613L2; PS9613L-E3; PS9613L-E4; Introduction Date: September 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792580-PS9613L
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 4.5 V ~ 30 V
Data Rate: 1Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.65V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Family Name: PS9613L
Categories: Isolators
Manufacturer Package: 8-SMD Gull Wing
Output Current per Channel: 15mA
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 750ns, 500ns
Alternative Parts (Cross-Reference): PS9613L2; PS9613L-E3; PS9613L-E4;
Introduction Date: September 10, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 792580-PS9613L
Product Name Optoisolators - Logic Output - PS9613L
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Isolators - Isolators - Gate Drivers - 1243751-SI8275GB-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
View Details