California Eastern Laboratories - CEL Isolators - Isolators - Gate Drivers PS9531L2-E3-AX

Description
Win Source Part Number: 984549-PS9531L2-E3-A X Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 40ns, 40ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 175ns, 175ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 75ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS9531L2-E3-AXDKR,PS 9531L2-E3-AXTR,PS953 1L2-E3-AXCT Approval Agency: CSA, SEMKO, UL
Request a Quote Datasheet
Description
Win Source Part Number: 984549-PS9531L2-E3-A X Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 40ns, 40ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 175ns, 175ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 75ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS9531L2-E3-AXDKR,PS 9531L2-E3-AXTR,PS953 1L2-E3-AXCT Approval Agency: CSA, SEMKO, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 984549-PS9531L2-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
984549-PS9531L2-E3-AX
Isolators - Isolators - Gate Drivers 984549-PS9531L2-E3-AX
Win Source Part Number: 984549-PS9531L2-E3-A X Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 40ns, 40ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 175ns, 175ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 75ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS9531L2-E3-AXDKR,PS 9531L2-E3-AXTR,PS953 1L2-E3-AXCT Approval Agency: CSA, SEMKO, UL

Win Source Part Number: 984549-PS9531L2-E3-AX
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.56V
Rise / Fall Time (Typ): 40ns, 40ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 175ns, 175ns
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 75ns
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: CEL
Other Names: PS9531L2-E3-AXDKR,PS9531L2-E3-AXTR,PS9531L2-E3-AXCT
Approval Agency: CSA, SEMKO, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 984549-PS9531L2-E3-AX
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
 - SI8040AA-B-IUR - Rochester Electronics
Skyworks Solutions, Inc.
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
View Details