California Eastern Laboratories - CEL Optoisolators - Logic Output - PS9513L2-AX PS9513L2-AX

Description
Manufacturer: CEL Win Source Part Number: 792578-PS9513L2-AX Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 20 V Data Rate: 1Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: PS9513L2 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 750ns, 500ns Alternative Parts (Cross-Reference): PS9513L1-A; PS9513L2-E3-AX; Introduction Date: November 12, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792578-PS9513L2-AX Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 20 V Data Rate: 1Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: PS9513L2 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 750ns, 500ns Alternative Parts (Cross-Reference): PS9513L1-A; PS9513L2-E3-AX; Introduction Date: November 12, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9513L2-AX - 792578-PS9513L2-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9513L2-AX
792578-PS9513L2-AX
Optoisolators - Logic Output - PS9513L2-AX 792578-PS9513L2-AX
Manufacturer: CEL Win Source Part Number: 792578-PS9513L2-AX Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 20 V Data Rate: 1Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: PS9513L2 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 750ns, 500ns Alternative Parts (Cross-Reference): PS9513L1-A; PS9513L2-E3-AX; Introduction Date: November 12, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792578-PS9513L2-AX
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 4.5 V ~ 20 V
Data Rate: 1Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.65V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: PS9513L2
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 15mA
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 750ns, 500ns
Alternative Parts (Cross-Reference): PS9513L1-A; PS9513L2-E3-AX;
Introduction Date: November 12, 2008
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 792578-PS9513L2-AX
Product Name Optoisolators - Logic Output - PS9513L2-AX
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1192631-SI8273DB-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details