California Eastern Laboratories - CEL Isolators - Gate Drivers - PS9505L3-E3-AX PS9505L3-E3-AX

Description
Manufacturer: CEL Win Source Part Number: 792577-PS9505L3-E3-A X Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 8-SMD, Gull Wing Approvals: CSA, SEMKO, UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: PS9505L3 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 100ns Alternative Parts (Cross-Reference): PS9506L2-E3; PS9305L; FOD8333V; PS9505L2-E3-AX; Introduction Date: August 03, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792577-PS9505L3-E3-A X Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 8-SMD, Gull Wing Approvals: CSA, SEMKO, UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: PS9505L3 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 100ns Alternative Parts (Cross-Reference): PS9506L2-E3; PS9305L; FOD8333V; PS9505L2-E3-AX; Introduction Date: August 03, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - PS9505L3-E3-AX - 792577-PS9505L3-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - PS9505L3-E3-AX
792577-PS9505L3-E3-AX
Isolators - Gate Drivers - PS9505L3-E3-AX 792577-PS9505L3-E3-AX
Manufacturer: CEL Win Source Part Number: 792577-PS9505L3-E3-A X Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 8-SMD, Gull Wing Approvals: CSA, SEMKO, UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: PS9505L3 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 100ns Alternative Parts (Cross-Reference): PS9506L2-E3; PS9305L; FOD8333V; PS9505L2-E3-AX; Introduction Date: August 03, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 792577-PS9505L3-E3-AX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: 8-SMD, Gull Wing
Approvals: CSA, SEMKO, UL
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.56V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2.5A
Family Name: PS9505L3
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns
Pulse Width Distortion (Maximum): 100ns
Alternative Parts (Cross-Reference): PS9506L2-E3; PS9305L; FOD8333V; PS9505L2-E3-AX;
Introduction Date: August 03, 2010
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 792577-PS9505L3-E3-AX
Product Name Isolators - Gate Drivers - PS9505L3-E3-AX
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM4223CRWZ-RL - 860599-ADUM4223CRWZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Si8380S-IU Eight Channel 24 V Digital Isolator - Si8380S-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP20
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details