California Eastern Laboratories - CEL Isolators - Gate Drivers - PS9402-E3-AX PS9402-E3-AX

Description
Manufacturer: CEL Win Source Part Number: 792576-PS9402-E3-AX Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CSA, UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: PS9402 Categories: Isolators Manufacturer Package: 16-SSOP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 100ns Alternative Parts (Cross-Reference): PS9402-V; PS9402-V-AX; PS9402-V-E3; PS9402-AX; Introduction Date: December 19, 2011 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792576-PS9402-E3-AX Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CSA, UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: PS9402 Categories: Isolators Manufacturer Package: 16-SSOP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 100ns Alternative Parts (Cross-Reference): PS9402-V; PS9402-V-AX; PS9402-V-E3; PS9402-AX; Introduction Date: December 19, 2011 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - PS9402-E3-AX - 792576-PS9402-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - PS9402-E3-AX
792576-PS9402-E3-AX
Isolators - Gate Drivers - PS9402-E3-AX 792576-PS9402-E3-AX
Manufacturer: CEL Win Source Part Number: 792576-PS9402-E3-AX Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CSA, UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: PS9402 Categories: Isolators Manufacturer Package: 16-SSOP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 100ns Alternative Parts (Cross-Reference): PS9402-V; PS9402-V-AX; PS9402-V-E3; PS9402-AX; Introduction Date: December 19, 2011 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792576-PS9402-E3-AX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: 16-SOIC (0.295", 7.50mm Width)
Approvals: CSA, UL
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.56V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2.5A
Family Name: PS9402
Categories: Isolators
Manufacturer Package: 16-SSOP
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns
Pulse Width Distortion (Maximum): 100ns
Alternative Parts (Cross-Reference): PS9402-V; PS9402-V-AX; PS9402-V-E3; PS9402-AX;
Introduction Date: December 19, 2011
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 792576-PS9402-E3-AX
Product Name Isolators - Gate Drivers - PS9402-E3-AX
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolated True RMS Input Modules - 8B-33-03 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details