California Eastern Laboratories - CEL Isolators - Isolators - Gate Drivers PS9331L-V-E3-AX

Description
Win Source Part Number: 1086054-PS9331L-V-E3 -AX Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 40ns, 40ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 175ns, 175ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 75ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SDIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CEL Approval Agency: CSA, SEMKO, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1086054-PS9331L-V-E3 -AX Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 40ns, 40ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 175ns, 175ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 75ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SDIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CEL Approval Agency: CSA, SEMKO, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1086054-PS9331L-V-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1086054-PS9331L-V-E3-AX
Isolators - Isolators - Gate Drivers 1086054-PS9331L-V-E3-AX
Win Source Part Number: 1086054-PS9331L-V-E3 -AX Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 40ns, 40ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 175ns, 175ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 75ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SDIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CEL Approval Agency: CSA, SEMKO, UL, VDE

Win Source Part Number: 1086054-PS9331L-V-E3-AX
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.56V
Rise / Fall Time (Typ): 40ns, 40ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 175ns, 175ns
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 75ns
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SDIP Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CEL
Approval Agency: CSA, SEMKO, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1086054-PS9331L-V-E3-AX
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243704-SI8221CC-D-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details