California Eastern Laboratories - CEL Optoisolators - Logic Output - PS9317L2-E3-AX PS9317L2-E3-AX

Description
Manufacturer: CEL Win Source Part Number: 792575-PS9317L2-E3-A X Series: NEPOC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 20ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: PS9317L2 Categories: Isolators Manufacturer Package: 6-SDIP Gull Wing Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Introduction Date: November 06, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792575-PS9317L2-E3-A X Series: NEPOC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 20ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: PS9317L2 Categories: Isolators Manufacturer Package: 6-SDIP Gull Wing Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Introduction Date: November 06, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9317L2-E3-AX - 792575-PS9317L2-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9317L2-E3-AX
792575-PS9317L2-E3-AX
Optoisolators - Logic Output - PS9317L2-E3-AX 792575-PS9317L2-E3-AX
Manufacturer: CEL Win Source Part Number: 792575-PS9317L2-E3-A X Series: NEPOC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 20ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: PS9317L2 Categories: Isolators Manufacturer Package: 6-SDIP Gull Wing Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Introduction Date: November 06, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792575-PS9317L2-E3-AX
Series: NEPOC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SOIC (0.268", 6.80mm Width)
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.56V
Rise / Fall Time (Typ): 20ns, 5ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: PS9317L2
Categories: Isolators
Manufacturer Package: 6-SDIP Gull Wing
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 30mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Introduction Date: November 06, 2008
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 792575-PS9317L2-E3-AX
Product Name Optoisolators - Logic Output - PS9317L2-E3-AX
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC21521ADW - 938047-UCC21521ADW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - SI8232AB-B-IS1 - 933655-SI8232AB-B-IS1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details