California Eastern Laboratories - CEL Isolators - Gate Drivers - PS9308L-AX PS9308L-AX

Description
Manufacturer: CEL Win Source Part Number: 890253-PS9308L-AX Operating Temperature Range: -40°C ~ 110°C Features: 2A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP Package: Bulk Package: 6-SOIC (0.268", 6.80mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 6-SDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 890253-PS9308L-AX Operating Temperature Range: -40°C ~ 110°C Features: 2A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP Package: Bulk Package: 6-SOIC (0.268", 6.80mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 6-SDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - PS9308L-AX - 890253-PS9308L-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - PS9308L-AX
890253-PS9308L-AX
Isolators - Gate Drivers - PS9308L-AX 890253-PS9308L-AX
Manufacturer: CEL Win Source Part Number: 890253-PS9308L-AX Operating Temperature Range: -40°C ~ 110°C Features: 2A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP Package: Bulk Package: 6-SOIC (0.268", 6.80mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 6-SDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: CEL
Win Source Part Number: 890253-PS9308L-AX
Operating Temperature Range: -40°C ~ 110°C
Features: 2A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP
Package: Bulk
Package: 6-SOIC (0.268", 6.80mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Isolators
Case / Package: 6-SDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 890253-PS9308L-AX
Product Name Isolators - Gate Drivers - PS9308L-AX
Operating Temperature -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM1401YRWZ - 860548-ADUM1401YRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243610-SI8231BB-B-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details