California Eastern Laboratories - CEL Isolators - Isolators - Gate Drivers PS9307L2-E3-AX

Description
Win Source Part Number: 1219834-PS9307L2-E3- AX Category: Isolators>Isolators - Gate Drivers Series: NEPOC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 30ns, 30ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 175ns, 175ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 90ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS9307L2-E3-AXTR Approval Agency: CSA, SEMKO, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1219834-PS9307L2-E3- AX Category: Isolators>Isolators - Gate Drivers Series: NEPOC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 30ns, 30ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 175ns, 175ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 90ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS9307L2-E3-AXTR Approval Agency: CSA, SEMKO, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1219834-PS9307L2-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1219834-PS9307L2-E3-AX
Isolators - Isolators - Gate Drivers 1219834-PS9307L2-E3-AX
Win Source Part Number: 1219834-PS9307L2-E3- AX Category: Isolators>Isolators - Gate Drivers Series: NEPOC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 30ns, 30ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 175ns, 175ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 90ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS9307L2-E3-AXTR Approval Agency: CSA, SEMKO, UL

Win Source Part Number: 1219834-PS9307L2-E3-AX
Category: Isolators>Isolators - Gate Drivers
Series: NEPOC
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 400mA, 400mA
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.56V
Rise / Fall Time (Typ): 30ns, 30ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 175ns, 175ns
Current - Peak Output: 600mA
Pulse Width Distortion (Max): 90ns
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 10V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: CEL
Other Names: PS9307L2-E3-AXTR
Approval Agency: CSA, SEMKO, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1219834-PS9307L2-E3-AX
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM9B-A1000/A2000 RS-232C/RS-485 Converters, RS-485 Repeaters - SCM9B-A1000/A2000 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details