California Eastern Laboratories - CEL Optoisolators - Logic Output - PS9214-A PS9214-A

Description
Manufacturer: CEL Win Source Part Number: 1090228-PS9214-A Packaging: Bulk Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 5-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 20ns, 10ns Channel Output Current: 25mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090228-PS9214-A Packaging: Bulk Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 5-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 20ns, 10ns Channel Output Current: 25mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9214-A - 1090228-PS9214-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9214-A
1090228-PS9214-A
Optoisolators - Logic Output - PS9214-A 1090228-PS9214-A
Manufacturer: CEL Win Source Part Number: 1090228-PS9214-A Packaging: Bulk Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 5-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 20ns, 10ns Channel Output Current: 25mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090228-PS9214-A
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.65V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 20ns, 10ns
Channel Output Current: 25mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1090228-PS9214-A
Product Name Optoisolators - Logic Output - PS9214-A
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8238BD-D-IS - 894840-SI8238BD-D-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details