California Eastern Laboratories - CEL Optoisolators - Logic Output - PS9213-A PS9213-A

Description
Manufacturer: CEL Win Source Part Number: 1090227-PS9213-A Packaging: Bulk Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1Mbps Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 5-SOP Supply Voltage - Operating: 4.5 V to 30 V Channel Output Current: 15mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090227-PS9213-A Packaging: Bulk Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1Mbps Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 5-SOP Supply Voltage - Operating: 4.5 V to 30 V Channel Output Current: 15mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9213-A - 1090227-PS9213-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9213-A
1090227-PS9213-A
Optoisolators - Logic Output - PS9213-A 1090227-PS9213-A
Manufacturer: CEL Win Source Part Number: 1090227-PS9213-A Packaging: Bulk Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1Mbps Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 5-SOP Supply Voltage - Operating: 4.5 V to 30 V Channel Output Current: 15mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090227-PS9213-A
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 1Mbps
Forward Voltage: 1.65V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 750ns, 500ns
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 5-SOP
Supply Voltage - Operating: 4.5 V to 30 V
Channel Output Current: 15mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1090227-PS9213-A
Product Name Optoisolators - Logic Output - PS9213-A
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Agency Approval UL 61010-1
Application General Lab & Industrial
View Details
SCM5B40/41 Analog Voltage Input Modules, Wide Bandwidth - SCM5B40/41-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details