California Eastern Laboratories - CEL Isolators - Optoisolators - Transistor, Photovoltaic Output PS8602L-A

Description
Manufacturer: CEL Win Source Part Number: 1331877-PS8602L-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 50 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.7V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 15% @ 16mA Voltage - Output (Max): 35V Turn On / Turn Off Time (Typ): 500ns, 300ns Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 75 REACH Status: REACH Affected HTSUS: 8541.49.8000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1331877-PS8602L-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 50 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.7V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 15% @ 16mA Voltage - Output (Max): 35V Turn On / Turn Off Time (Typ): 500ns, 300ns Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 75 REACH Status: REACH Affected HTSUS: 8541.49.8000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331877-PS8602L-A - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331877-PS8602L-A
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331877-PS8602L-A
Manufacturer: CEL Win Source Part Number: 1331877-PS8602L-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 50 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.7V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 15% @ 16mA Voltage - Output (Max): 35V Turn On / Turn Off Time (Typ): 500ns, 300ns Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 75 REACH Status: REACH Affected HTSUS: 8541.49.8000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: CEL
Win Source Part Number: 1331877-PS8602L-A
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.7V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 15% @ 16mA
Voltage - Output (Max): 35V
Turn On / Turn Off Time (Typ): 500ns, 300ns
Supplier Device Package: 8-SMD
Temperature Range - Operating: -55°C ~ 100°C
Case / Package: 8-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 75
REACH Status: REACH Affected
HTSUS: 8541.49.8000
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331877-PS8602L-A
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
2 suppliers