California Eastern Laboratories - CEL 5KV Bipolar Transistor PS8601L-E3-A

Description
OPTOISO 5KV TRANS W/BASE 8SMD Product overview: PS8601L-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8601L-E3-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISO 5KV TRANS W/BASE 8SMD Product overview: PS8601L-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8601L-E3-A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS8601L-E3-A is a surface-mount, 8-pin high-speed photocoupler with a GaAIAs LED input and a PN photodiode and amplifier transistor output, designed for signal isolation in measurement and control systems. It features a 5000 Vr.m.s. isolation voltage, a maximum supply voltage of 35 V, and propagation delay times of 0.8 μs maximum. The part is RoHS-compliant, lead-free, and supplied in embossed tape with 1000 pieces per reel. It meets UL, BSI, and VDE0884 safety standards with creepage and clearance distances exceeding 7.0 mm.

Datasheet Summary
Powered by GS/AI

The PS8601L-E3-A is a surface-mount, 8-pin high-speed photocoupler with a GaAIAs LED input and a PN photodiode and amplifier transistor output, designed for signal isolation in measurement and control systems. It features a 5000 Vr.m.s. isolation voltage, a maximum supply voltage of 35 V, and propagation delay times of 0.8 μs maximum. The part is RoHS-compliant, lead-free, and supplied in embossed tape with 1000 pieces per reel. It meets UL, BSI, and VDE0884 safety standards with creepage and clearance distances exceeding 7.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-PS8601L-E3-A
5KV Bipolar Transistor 903-PS8601L-E3-A
OPTOISO 5KV TRANS W/BASE 8SMD Product overview: PS8601L-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8601L-E3-A can be used for catalog matching and distributor lookup.

OPTOISO 5KV TRANS W/BASE 8SMD Product overview: PS8601L-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8601L-E3-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-PS8601L-E3-A
Product Name 5KV Bipolar Transistor
Package Type Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
20V 1A Bipolar Transistor - 276-BCP68-16 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Bipolar Transistors - 1689652 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details