California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS8502L2-E3-AX PS8502L2-E3-AX

Description
Manufacturer: CEL Win Source Part Number: 930873-PS8502L2-E3-A X Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 930873-PS8502L2-E3-A X Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS8502L2-E3-AX - 930873-PS8502L2-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS8502L2-E3-AX
930873-PS8502L2-E3-AX
Optoisolators - Transistor, Photovoltaic Output - PS8502L2-E3-AX 930873-PS8502L2-E3-AX
Manufacturer: CEL Win Source Part Number: 930873-PS8502L2-E3-A X Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: CEL
Win Source Part Number: 930873-PS8502L2-E3-AX
Series: NEPOC
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD
Package: Reel - TR
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 930873-PS8502L2-E3-AX
Product Name Optoisolators - Transistor, Photovoltaic Output - PS8502L2-E3-AX
Package Type SOT3; 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
60 V, 350 mA N-channel Trench MOSFET - 2N7002BK,215 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers