California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS8302L2-E3-AX PS8302L2-E3-AX

Description
Manufacturer: CEL Win Source Part Number: 1090202-PS8302L2-E3- AX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.6V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 6-SDIP Minimum DC Current Transfer Ratio: 15% @ 16mA Switching Turn-On and Turn-Off Time: 300ns, 330ns Maximum Output Voltage: 35V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090202-PS8302L2-E3- AX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.6V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 6-SDIP Minimum DC Current Transfer Ratio: 15% @ 16mA Switching Turn-On and Turn-Off Time: 300ns, 330ns Maximum Output Voltage: 35V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS8302L2-E3-AX - 1090202-PS8302L2-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS8302L2-E3-AX
1090202-PS8302L2-E3-AX
Optoisolators - Transistor, Photovoltaic Output - PS8302L2-E3-AX 1090202-PS8302L2-E3-AX
Manufacturer: CEL Win Source Part Number: 1090202-PS8302L2-E3- AX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.6V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 6-SDIP Minimum DC Current Transfer Ratio: 15% @ 16mA Switching Turn-On and Turn-Off Time: 300ns, 330ns Maximum Output Voltage: 35V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090202-PS8302L2-E3-AX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.6V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 6-SDIP
Minimum DC Current Transfer Ratio: 15% @ 16mA
Switching Turn-On and Turn-Off Time: 300ns, 330ns
Maximum Output Voltage: 35V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1090202-PS8302L2-E3-AX
Product Name Optoisolators - Transistor, Photovoltaic Output - PS8302L2-E3-AX
Package Type SOT3; 6-SDIP
Unlock Full Specs
to access all available technical data

Similar Products