California Eastern Laboratories - CEL Isolators - Optoisolators - Transistor, Photovoltaic Output PS8101-AX

Description
Win Source Part Number: 1086025-PS8101-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Strip Standard Package: 20 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.7V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 15% @ 16mA Voltage - Output (Max): 35V Current Transfer Ratio (Max): 35% @ 16mA Turn On / Turn Off Time (Typ): 500ns, 600ns Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SOP Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): PS8101-AXPS8101AX; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS8101AX
Request a Quote Datasheet
Description
Win Source Part Number: 1086025-PS8101-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Strip Standard Package: 20 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.7V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 15% @ 16mA Voltage - Output (Max): 35V Current Transfer Ratio (Max): 35% @ 16mA Turn On / Turn Off Time (Typ): 500ns, 600ns Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SOP Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): PS8101-AXPS8101AX; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS8101AX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1086025-PS8101-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1086025-PS8101-AX
Isolators - Optoisolators - Transistor, Photovoltaic Output 1086025-PS8101-AX
Win Source Part Number: 1086025-PS8101-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Strip Standard Package: 20 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.7V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 15% @ 16mA Voltage - Output (Max): 35V Current Transfer Ratio (Max): 35% @ 16mA Turn On / Turn Off Time (Typ): 500ns, 600ns Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SOP Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): PS8101-AXPS8101AX; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS8101AX

Win Source Part Number: 1086025-PS8101-AX
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: NEPOC
Package: Strip
Standard Package: 20
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.7V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 15% @ 16mA
Voltage - Output (Max): 35V
Current Transfer Ratio (Max): 35% @ 16mA
Turn On / Turn Off Time (Typ): 500ns, 600ns
Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package: 5-SOP
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): PS8101-AXPS8101AX;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: CEL
Other Names: PS8101AX

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1086025-PS8101-AX
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
SCM9B-A1000/A2000 RS-232C/RS-485 Converters, RS-485 Repeaters - SCM9B-A1000/A2000 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details