Manufacturer: CEL
Win Source Part Number: 890231-PS7801K-1A-A
Series: PS, OCMOS
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.165", 4.20mm)
Package: Tube
Package: 4-SMD (0.165", 4.20mm)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Relays
Case / Package: 4-Ultra Small Flatlead
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.41.0030
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 890231-PS7801K-1A-A |
| Product Name | Solid State Relays - PS7801K-1A-A |
| Mounting | PCBoard; Surface Mount |