NEC Corporation Solid State Relays - PS7341L-1A-E5-A PS7341L-1A-E5-A

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086038-PS7341L-1A-E 5-A Termination: SMD/SMT Termination: Gull Wing Mounting: SMD (SMT) Relay Type: Relay Resistance: 30 Ω Load Current: 150 mA Input Current: 50 mA Categories: Solid State Relays Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Throw Configuration: SPST
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086038-PS7341L-1A-E 5-A Termination: SMD/SMT Termination: Gull Wing Mounting: SMD (SMT) Relay Type: Relay Resistance: 30 Ω Load Current: 150 mA Input Current: 50 mA Categories: Solid State Relays Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7341L-1A-E5-A - 1086038-PS7341L-1A-E5-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7341L-1A-E5-A
1086038-PS7341L-1A-E5-A
Solid State Relays - PS7341L-1A-E5-A 1086038-PS7341L-1A-E5-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086038-PS7341L-1A-E 5-A Termination: SMD/SMT Termination: Gull Wing Mounting: SMD (SMT) Relay Type: Relay Resistance: 30 Ω Load Current: 150 mA Input Current: 50 mA Categories: Solid State Relays Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Throw Configuration: SPST

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086038-PS7341L-1A-E5-A
Termination: SMD/SMT
Termination: Gull Wing
Mounting: SMD (SMT)
Relay Type: Relay
Resistance: 30 Ω
Load Current: 150 mA
Input Current: 50 mA
Categories: Solid State Relays
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Throw Configuration: SPST

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1086038-PS7341L-1A-E5-A
Product Name Solid State Relays - PS7341L-1A-E5-A
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1235-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
4 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details