California Eastern Laboratories - CEL Solid State Relays - PS7241-1C-A PS7241-1C-A

Description
Manufacturer: CEL Win Source Part Number: 792556-PS7241-1C-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPDT (1 Form C) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: PS7241-1C Categories: Relays Manufacturer Package: 8-SOP (2.54mm) On-State Resistance (Maximum): 30 Ohm Introduction Date: September 07, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792556-PS7241-1C-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPDT (1 Form C) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: PS7241-1C Categories: Relays Manufacturer Package: 8-SOP (2.54mm) On-State Resistance (Maximum): 30 Ohm Introduction Date: September 07, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7241-1C-A - 792556-PS7241-1C-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7241-1C-A
792556-PS7241-1C-A
Solid State Relays - PS7241-1C-A 792556-PS7241-1C-A
Manufacturer: CEL Win Source Part Number: 792556-PS7241-1C-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPDT (1 Form C) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: PS7241-1C Categories: Relays Manufacturer Package: 8-SOP (2.54mm) On-State Resistance (Maximum): 30 Ohm Introduction Date: September 07, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792556-PS7241-1C-A
Series: PS, OCMOS
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SOP (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPDT (1 Form C)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 120mA
Voltage - Load: 0 ~ 400 V
Family Name: PS7241-1C
Categories: Relays
Manufacturer Package: 8-SOP (2.54mm)
On-State Resistance (Maximum): 30 Ohm
Introduction Date: September 07, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 792556-PS7241-1C-A
Product Name Solid State Relays - PS7241-1C-A
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1001-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details