California Eastern Laboratories - CEL Solid State Relays - PS7221A-2A-A PS7221A-2A-A

Description
Manufacturer: CEL Win Source Part Number: 792555-PS7221A-2A-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 170mA Voltage - Load: 0 ~ 260 V Family Name: PS7221A-2A Categories: Relays Manufacturer Package: 8-SOP (2.54mm) On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): PS7221A-2A -F3-A; PS7221A-2A -F4-A; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792555-PS7221A-2A-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 170mA Voltage - Load: 0 ~ 260 V Family Name: PS7221A-2A Categories: Relays Manufacturer Package: 8-SOP (2.54mm) On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): PS7221A-2A -F3-A; PS7221A-2A -F4-A; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7221A-2A-A - 792555-PS7221A-2A-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7221A-2A-A
792555-PS7221A-2A-A
Solid State Relays - PS7221A-2A-A 792555-PS7221A-2A-A
Manufacturer: CEL Win Source Part Number: 792555-PS7221A-2A-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 170mA Voltage - Load: 0 ~ 260 V Family Name: PS7221A-2A Categories: Relays Manufacturer Package: 8-SOP (2.54mm) On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): PS7221A-2A -F3-A; PS7221A-2A -F4-A; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792555-PS7221A-2A-A
Series: PS, OCMOS
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SOP (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 170mA
Voltage - Load: 0 ~ 260 V
Family Name: PS7221A-2A
Categories: Relays
Manufacturer Package: 8-SOP (2.54mm)
On-State Resistance (Maximum): 10 Ohm
Alternative Parts (Cross-Reference): PS7221A-2A -F3-A; PS7221A-2A -F4-A;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 792555-PS7221A-2A-A
Product Name Solid State Relays - PS7221A-2A-A
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - PVR2300N-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390002407073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details