California Eastern Laboratories - CEL Solid State Relays - PS7142L-1A-E3-A PS7142L-1A-E3-A

Description
Manufacturer: CEL Win Source Part Number: 1090133-PS7142L-1A-E 3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 10 Ohm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090133-PS7142L-1A-E 3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 10 Ohm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7142L-1A-E3-A - 1090133-PS7142L-1A-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7142L-1A-E3-A
1090133-PS7142L-1A-E3-A
Solid State Relays - PS7142L-1A-E3-A 1090133-PS7142L-1A-E3-A
Manufacturer: CEL Win Source Part Number: 1090133-PS7142L-1A-E 3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 10 Ohm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090133-PS7142L-1A-E3-A
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 10 Ohm
Case / Package: 6-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1090133-PS7142L-1A-E3-A
Product Name Solid State Relays - PS7142L-1A-E3-A
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products