Manufacturer: CEL
Win Source Part Number: 1090131-PS7142-2A-A
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 10 Ohm
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1090131-PS7142-2A-A |
| Product Name | Solid State Relays - PS7142-2A-A |
| Mounting | PCBoard; Through Hole |