California Eastern Laboratories - CEL Solid State Relays - PS7141EL-2A-E3-A PS7141EL-2A-E3-A

Description
Manufacturer: CEL Win Source Part Number: 1090120-PS7141EL-2A- E3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 50 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090120-PS7141EL-2A- E3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 50 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7141EL-2A-E3-A - 1090120-PS7141EL-2A-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7141EL-2A-E3-A
1090120-PS7141EL-2A-E3-A
Solid State Relays - PS7141EL-2A-E3-A 1090120-PS7141EL-2A-E3-A
Manufacturer: CEL Win Source Part Number: 1090120-PS7141EL-2A- E3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 50 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 1090120-PS7141EL-2A-E3-A
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 50 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1090120-PS7141EL-2A-E3-A
Product Name Solid State Relays - PS7141EL-2A-E3-A
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2598-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - Industrial Mount - SU765070 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details