Manufacturer: CEL
Win Source Part Number: 1090112-PS7122AL-1C-
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPDT (1 Form C)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 8 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1090112-PS7122AL-1C-A |
| Product Name | Solid State Relays - PS7122AL-1C-A |
| Mounting | PCBoard; SMD (SMT) |