California Eastern Laboratories - CEL Solid State Relays - PS7122-1C-A PS7122-1C-A

Description
Manufacturer: CEL Win Source Part Number: 792545-PS7122-1C-A Series: PS, OCMOS Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPDT (1 Form C) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 200mA Voltage - Load: 0 ~ 250 V Family Name: PS7122-1A Categories: Relays Manufacturer Package: 8-DIP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): LCA120L; LCA120; LCA127; PLA150; Introduction Date: September 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: CEL Win Source Part Number: 792545-PS7122-1C-A Series: PS, OCMOS Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPDT (1 Form C) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 200mA Voltage - Load: 0 ~ 250 V Family Name: PS7122-1A Categories: Relays Manufacturer Package: 8-DIP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): LCA120L; LCA120; LCA127; PLA150; Introduction Date: September 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7122-1C-A - 792545-PS7122-1C-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7122-1C-A
792545-PS7122-1C-A
Solid State Relays - PS7122-1C-A 792545-PS7122-1C-A
Manufacturer: CEL Win Source Part Number: 792545-PS7122-1C-A Series: PS, OCMOS Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPDT (1 Form C) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 200mA Voltage - Load: 0 ~ 250 V Family Name: PS7122-1A Categories: Relays Manufacturer Package: 8-DIP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): LCA120L; LCA120; LCA127; PLA150; Introduction Date: September 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 792545-PS7122-1C-A
Series: PS, OCMOS
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPDT (1 Form C)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 200mA
Voltage - Load: 0 ~ 250 V
Family Name: PS7122-1A
Categories: Relays
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 8 Ohm
Alternative Parts (Cross-Reference): LCA120L; LCA120; LCA127; PLA150;
Introduction Date: September 10, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 792545-PS7122-1C-A
Product Name Solid State Relays - PS7122-1C-A
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.31 - Modular Solid State Relay 30A - 773182308051 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Signal Relays - 1-1393818-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Solid-state relay module - 857-727 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Relays - G3VM-41GR7-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers