NEC Corporation Solid State Relays - PS710B-1A-A PS710B-1A-A

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984545-PS710B-1A-A Termination: PC Pin Length: 9.25 mm Mounting: SMD (SMT) Relay Type: Relay Height: 3.5 mm Resistance: 100 mΩ Number of Pins: 6 Load Current: 150 mA Input Current: 50 mA Width: 6.5 mm Categories: Solid State Relays Case / Package: DIP Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Output Current: 2.5 A Throw Configuration: SPST Max Output Voltage: 60 V Max Input Current: 50 mA
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984545-PS710B-1A-A Termination: PC Pin Length: 9.25 mm Mounting: SMD (SMT) Relay Type: Relay Height: 3.5 mm Resistance: 100 mΩ Number of Pins: 6 Load Current: 150 mA Input Current: 50 mA Width: 6.5 mm Categories: Solid State Relays Case / Package: DIP Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Output Current: 2.5 A Throw Configuration: SPST Max Output Voltage: 60 V Max Input Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS710B-1A-A - 984545-PS710B-1A-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS710B-1A-A
984545-PS710B-1A-A
Solid State Relays - PS710B-1A-A 984545-PS710B-1A-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984545-PS710B-1A-A Termination: PC Pin Length: 9.25 mm Mounting: SMD (SMT) Relay Type: Relay Height: 3.5 mm Resistance: 100 mΩ Number of Pins: 6 Load Current: 150 mA Input Current: 50 mA Width: 6.5 mm Categories: Solid State Relays Case / Package: DIP Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Output Current: 2.5 A Throw Configuration: SPST Max Output Voltage: 60 V Max Input Current: 50 mA

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984545-PS710B-1A-A
Termination: PC Pin
Length: 9.25 mm
Mounting: SMD (SMT)
Relay Type: Relay
Height: 3.5 mm
Resistance: 100 mΩ
Number of Pins: 6
Load Current: 150 mA
Input Current: 50 mA
Width: 6.5 mm
Categories: Solid State Relays
Case / Package: DIP
Max Input Voltage: 1.4 V
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Max Output Current: 2.5 A
Throw Configuration: SPST
Max Output Voltage: 60 V
Max Input Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 984545-PS710B-1A-A
Product Name Solid State Relays - PS710B-1A-A
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products