California Eastern Laboratories - CEL Isolators - Optoisolators - Transistor, Photovoltaic Output PS2933-1-AX

Description
Win Source Part Number: 1089862-PS2933-1-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Strip Standard Package: 100 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 20µs, 5µs Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 400% @ 1mA Voltage - Output (Max): 350V Vce Saturation (Max): 1V Current Transfer Ratio (Max): 4500% @ 1mA Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-Mini-Flat Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL
Request a Quote Datasheet
Description
Win Source Part Number: 1089862-PS2933-1-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Strip Standard Package: 100 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 20µs, 5µs Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 400% @ 1mA Voltage - Output (Max): 350V Vce Saturation (Max): 1V Current Transfer Ratio (Max): 4500% @ 1mA Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-Mini-Flat Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1089862-PS2933-1-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1089862-PS2933-1-AX
Isolators - Optoisolators - Transistor, Photovoltaic Output 1089862-PS2933-1-AX
Win Source Part Number: 1089862-PS2933-1-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Strip Standard Package: 100 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 20µs, 5µs Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 400% @ 1mA Voltage - Output (Max): 350V Vce Saturation (Max): 1V Current Transfer Ratio (Max): 4500% @ 1mA Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-Mini-Flat Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL

Win Source Part Number: 1089862-PS2933-1-AX
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: NEPOC
Package: Strip
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 20µs, 5µs
Current - Output / Channel: 60mA
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Current Transfer Ratio (Min): 400% @ 1mA
Voltage - Output (Max): 350V
Vce Saturation (Max): 1V
Current Transfer Ratio (Max): 4500% @ 1mA
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 4-Mini-Flat
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: CEL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1089862-PS2933-1-AX
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1020051-SI8271GBD-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details