California Eastern Laboratories - CEL Isolators - Optoisolators - Transistor, Photovoltaic Output PS2915-1-AX

Description
Win Source Part Number: 983228-PS2915-1-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 5µs, 10µs Current - Output / Channel: 40mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 40V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 1mA Turn On / Turn Off Time (Typ): 40µs, 120µs Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-Mini-Flat Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL
Request a Quote Datasheet
Description
Win Source Part Number: 983228-PS2915-1-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 5µs, 10µs Current - Output / Channel: 40mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 40V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 1mA Turn On / Turn Off Time (Typ): 40µs, 120µs Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-Mini-Flat Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 983228-PS2915-1-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
983228-PS2915-1-AX
Isolators - Optoisolators - Transistor, Photovoltaic Output 983228-PS2915-1-AX
Win Source Part Number: 983228-PS2915-1-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 5µs, 10µs Current - Output / Channel: 40mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 40V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 1mA Turn On / Turn Off Time (Typ): 40µs, 120µs Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-Mini-Flat Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL

Win Source Part Number: 983228-PS2915-1-AX
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 5µs, 10µs
Current - Output / Channel: 40mA
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Current Transfer Ratio (Min): 100% @ 1mA
Voltage - Output (Max): 40V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 400% @ 1mA
Turn On / Turn Off Time (Typ): 40µs, 120µs
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 4-Mini-Flat
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: CEL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 983228-PS2915-1-AX
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B47 Linearized Thermocouple Input Modules - 8B47K-13 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details